Texas Instruments Standard Linear and Logic Audio Special Purpose DIT4192IPW

Description
Audio Line Driver 1 Channel 28-TSSOP
Request a Quote Datasheet
Description
Audio Line Driver 1 Channel 28-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - DIT4192IPW-ND - DigiKey
Thief River Falls, MN, United States
Audio Line Driver 1 Channel 28-TSSOP

Audio Line Driver 1 Channel 28-TSSOP

Buy Now Datasheet
Audio Special Purpose - DIT4192IPW - Lingto Electronic Limited
Shenzhen, China
Audio Special Purpose
DIT4192IPW
Audio Special Purpose DIT4192IPW
IC LINE DRIVER 28TSSOP

IC LINE DRIVER 28TSSOP

Supplier's Site Datasheet
Digital Audio Transmitter, Tssop-28; Audio Control Type Texas Instruments - 33AH3915 - Newark, An Avnet Company
Chicago, IL, United States
Digital Audio Transmitter, Tssop-28; Audio Control Type Texas Instruments
33AH3915
Digital Audio Transmitter, Tssop-28; Audio Control Type Texas Instruments 33AH3915
DIGITAL AUDIO TRANSMITTER, TSSOP-28; Audio Control Type:Digital Audio Interface; Supply Voltage Range:4.5V to 5.5V; Control Interface:I2C, Serial; Audio IC Case Style:TSSOP; No. of Pins:28Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

DIGITAL AUDIO TRANSMITTER, TSSOP-28; Audio Control Type:Digital Audio Interface; Supply Voltage Range:4.5V to 5.5V; Control Interface:I2C, Serial; Audio IC Case Style:TSSOP; No. of Pins:28Pins; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Audio Processor ICs Audio Processor ICs Audio Processor ICs
Product Number DIT4192IPW-ND DIT4192IPW 33AH3915
Product Name Audio Special Purpose Digital Audio Transmitter, Tssop-28; Audio Control Type Texas Instruments
Mounting Surface Mount (SMT) Surface Mount (SMT)
Package/Case "28-TSSOP (0.173"", 4.40mm Width)" TSSOP
Interface SPI SPI; SPI I2C
Unlock Full Specs
to access all available technical data

Similar Products

Audio & Video Encoders & Decoders - 1904758 - RS Components, Ltd.
Specs
Package/Case Tqfn
View Details
Si32290 Dual Channel ProSLIC - Si32290 - Skyworks Solutions, Inc.
Specs
Mounting Surface Mount (SMT)
Package/Case QFN68
Interface ISI
View Details
 - 598-1729-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case "28-SOIC (0.295"", 7.50mm Width)"
Interface SPI
View Details
2 suppliers
Intelligent Digital Amplifier and Sound Processor - D2-92683-QR-T - Renesas Electronics Corporation
Specs
Package/Case QFN72
View Details
2 suppliers