Texas Instruments Audio Special Purpose - DIT4192IPW DIT4192IPW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1167700-DIT4192IPW Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-TSSOP (0.173", 4.40mm Width) Specifications: Differential Output Applications: Pre-Amplifier, Professional Audio Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Line Driver Interface: SPI Number of Channels: 1 Family Name: DIT4192 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): CS8406-DZ; CS8406-DZR; CS8406-CZR; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Test & Measurement, Audio, Consumer Electronics, Portable Devices
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1167700-DIT4192IPW Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-TSSOP (0.173", 4.40mm Width) Specifications: Differential Output Applications: Pre-Amplifier, Professional Audio Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Line Driver Interface: SPI Number of Channels: 1 Family Name: DIT4192 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): CS8406-DZ; CS8406-DZR; CS8406-CZR; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Test & Measurement, Audio, Consumer Electronics, Portable Devices
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - DIT4192IPW - 1167700-DIT4192IPW - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - DIT4192IPW
1167700-DIT4192IPW
Audio Special Purpose - DIT4192IPW 1167700-DIT4192IPW
Manufacturer: Texas Instruments Win Source Part Number: 1167700-DIT4192IPW Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 28-TSSOP (0.173", 4.40mm Width) Specifications: Differential Output Applications: Pre-Amplifier, Professional Audio Operating Supply Voltage: 4.5 V ~ 5.5 V Function: Line Driver Interface: SPI Number of Channels: 1 Family Name: DIT4192 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com RoHS State: Request Verification Manufacturer Package: 28-TSSOP Alternative Parts (Cross-Reference): CS8406-DZ; CS8406-DZR; CS8406-CZR; Introduction Date: April 01, 2005 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Application Field: Used in Test & Measurement, Audio, Consumer Electronics, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 1167700-DIT4192IPW
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 28-TSSOP (0.173", 4.40mm Width)
Specifications: Differential Output
Applications: Pre-Amplifier, Professional Audio
Operating Supply Voltage: 4.5 V ~ 5.5 V
Function: Line Driver
Interface: SPI
Number of Channels: 1
Family Name: DIT4192
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): CS8406-DZ; CS8406-DZR; CS8406-CZR;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Audio, Consumer Electronics, Portable Devices

Buy Now Datasheet
Audio Special Purpose - DIT4192IPW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
DIT4192IPW
Audio Special Purpose DIT4192IPW
Audio Line Driver 1 Channel 28-TSSOP

Audio Line Driver 1 Channel 28-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips
Product Number 1167700-DIT4192IPW DIT4192IPW
Product Name Audio Special Purpose - DIT4192IPW Audio Special Purpose
Supply Voltage (VS) 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data