Manufacturer: Texas Instruments
Win Source Part Number: 090656-DIT4096IPWRG4
Packaging: Reel - TR
Specifications: Differential Output
Applications: Pre-Amplifier, Professional Audio
Number of Channels: 1
Family Name: DIT4096
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-TSSOP
Purpose: Line Driver
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): CS8406-DZZR; CS8406-CZZR; CS8406-CZR;
Introduction Date: April 01, 2005
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 090656-DIT4096IPWRG4 |
| Product Name | Audio Special Purpose - DIT4096IPWRG4 |
| Supply Voltage (VS) | 4.5 to 5.5 volts |