Manufacturer: Texas Instruments
Win Source Part Number: 203259-DIT4096IPWR
Packaging: Reel - TR
Specifications: Differential Output
Applications: Pre-Amplifier, Professional Audio
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-TSSOP
Purpose: Line Driver
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Audio Line Driver 1 Channel 28-TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 203259-DIT4096IPWR | DIT4096IPWR |
| Product Name | Audio Special Purpose - DIT4096IPWR | Audio Special Purpose |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |