DIG TRANSMIT, AUDIO, 192KHZ, 28TSSOP; Logic Device Type:Digital Audio Transmitter; Logic Family / Base Number:-; Logic Case Style:TSSOP; No. of Pins:28Pins; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic IC Family:-; Logic RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Line Drivers |
| Product Number | 29AH4030 |
| Product Name | Dig Transmit, Audio, 192Khz, 28Tssop; Logic Device Type Texas Instruments |