Manufacturer: Texas Instruments
Win Source Part Number: 014301-DIR9001PWR
Packaging: Reel - TR
Specifications: 28kHz to 108kHz
Applications: Automotive Audio, Consumer Audio, Musical Instruments
Number of Channels: 1
Family Name: DIR9001
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-TSSOP
Purpose: Audio Receiver
Supply Voltage - Operating: 2.7 V to 3.6 V
Alternative Parts (Cross-Reference): DIR9001IPWRQ1; DIR9001IPWQ1; DIR9001PW;
Introduction Date: August 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Audio Audio Receiver 1 Channel 28-TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 014301-DIR9001PWR | DIR9001PWR |
| Product Name | Audio Special Purpose - DIR9001PWR | Audio Special Purpose |
| Supply Voltage (VS) | 2.7 to 3.6 volts | 2.7 to 3.6 volts |