Manufacturer: Texas Instruments
Win Source Part Number: 083216-DIR9001PW
Packaging: Tube/Rail
Specifications: 28kHz to 108kHz
Applications: Automotive Audio, Consumer Audio, Musical Instruments
Number of Channels: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-TSSOP
Purpose: Audio Receiver
Supply Voltage - Operating: 2.7 V to 3.6 V
Alternative Parts (Cross-Reference): DIR9001PWR; DIR9001IPWRQ1; DIR9001IPWQ1; DIR9001PW;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Audio Audio Receiver 1 Channel 28-TSSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 083216-DIR9001PW | DIR9001PW |
| Product Name | Audio Special Purpose - DIR9001PW | Audio Special Purpose |
| Supply Voltage (VS) | 2.7 to 3.6 volts | 2.7 to 3.6 volts |