Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits DIGI-ISO-EVM

Description
Win Source Part Number: 1032899-DIGI-ISO-EVM Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Digital Isolator Supplied Contents: Board(s) Primary Attributes: Isolated Embedded: No ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-DIGI-ISO-EVM RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1032899-DIGI-ISO-EVM Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Digital Isolator Supplied Contents: Board(s) Primary Attributes: Isolated Embedded: No ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-DIGI-ISO-EVM RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1032899-DIGI-ISO-EVM - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1032899-DIGI-ISO-EVM
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1032899-DIGI-ISO-EVM
Win Source Part Number: 1032899-DIGI-ISO-EVM Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Digital Isolator Supplied Contents: Board(s) Primary Attributes: Isolated Embedded: No ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: 296-DIGI-ISO-EVM RoHS Status: Not applicable

Win Source Part Number: 1032899-DIGI-ISO-EVM
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Box
Standard Package: 1
Function: Digital Isolator
Supplied Contents: Board(s)
Primary Attributes: Isolated
Embedded: No
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: 296-DIGI-ISO-EVM
RoHS Status: Not applicable

Buy Now
Evaluation and Demonstration Boards and Kits - 296-DIGI-ISO-EVM-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
296-DIGI-ISO-EVM-ND
Evaluation and Demonstration Boards and Kits 296-DIGI-ISO-EVM-ND
Digital Isolator Interface Evaluation Board

Digital Isolator Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - DIGI-ISO-EVM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
DIGI-ISO-EVM
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits DIGI-ISO-EVM
UNIVERSAL DIGITAL ISOLATOR EVALU

UNIVERSAL DIGITAL ISOLATOR EVALU

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1032899-DIGI-ISO-EVM 296-DIGI-ISO-EVM-ND DIGI-ISO-EVM
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products