Manufacturer: Texas Instruments
Win Source Part Number: 130934-DF1706E
Packaging: Tube/Rail
Specifications: 32kHz to 192kHz
Applications: Consumer Audio, Professional Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 28-SSOP
Purpose: Interpolation Filter
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Audio Interpolation Filter 2 Channel 28-SSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 130934-DF1706E | DF1706E |
| Product Name | Audio Special Purpose - DF1706E | Audio Special Purpose |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts |