Manufacturer: Texas Instruments
Win Source Part Number: 122022-DF1706E/2K
Packaging: Reel - TR
Specifications: 32kHz to 192kHz
Applications: Consumer Audio, Professional Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 28-SSOP
Purpose: Interpolation Filter
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Audio Interpolation Filter 2 Channel 28-SSOP
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 122022-DF1706E/2K | DF1706E/2K |
| Product Name | Audio Special Purpose - DF1706E/2K | Audio Special Purpose |
| Supply Voltage (VS) | 3 to 3.6 volts | 3 to 3.6 volts |