Manufacturer: Texas Instruments
Win Source Part Number: 772546-DEM-OPA-SO-2B
Amplifier Type: General
Supplied Contents: Board(s)
Utilized IC / Part: 8-SOIC Package
Family Name: DEM-OPA-SO-2B
Board Type: Bare (Unpopulated)
Channels per IC: 2 - Dual
Categories: Development Boards, Kits, Programmers
Introduction Date: December 01, 2004
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1
BOARD DEMO FOR 8SOIC DUAL OPAMPS 2 - Dual General Purpose - - - - - - - Bare (Unpopulated) Board 8-SOIC Package
BOARD DEMO FOR 8SOIC DUAL OPAMPS
BOARD DEMO FOR 8SOIC DUAL OPAMPS
| Win Source Electronics | ASAP Semiconductor LLC | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards | Electronic Development Boards |
| Product Number | 772546-DEM-OPA-SO-2B | DEM-OPA-SO-2B | 296-22744-ND | DEM-OPA-SO-2B |
| Product Name | Evaluation Boards - Op Amps - DEM-OPA-SO-2B | BOARD DEMO FOR 8SOIC DUAL OPAMPS 2 - Dual General Purpose - - - - - - - Bare (Unpopulated) Board 8-SOIC Package | Op Amp Evaluation Boards | Development Boards, Kits, Programmers - Evaluation Boards - Op Amp Evaluation Boards |
| Category | Developement Board | Developement Board | Developement Board |