Texas Instruments DEM-DAI1742 2 24 192k Serial - - -25¦C ~ 85¦C Board Diskette PCM1742 DEM-DAI1742

Description
DEM-DAI1742 2 24 192k Serial - - -25¦C ~ 85¦C Board Diskette PCM1742
Request a Quote Datasheet
Description
DEM-DAI1742 2 24 192k Serial - - -25¦C ~ 85¦C Board Diskette PCM1742
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DEM-DAI1742 2 24 192k Serial - - -25¦C ~ 85¦C Board Diskette PCM1742 - DEM-DAI1742 - ASAP Semiconductor LLC
Anaheim, CA, United States
DEM-DAI1742 2 24 192k Serial - - -25¦C ~ 85¦C Board Diskette PCM1742
DEM-DAI1742
DEM-DAI1742 2 24 192k Serial - - -25¦C ~ 85¦C Board Diskette PCM1742 DEM-DAI1742
DEM-DAI1742 2 24 192k Serial - - -25¦C ~ 85¦C Board Diskette PCM1742

DEM-DAI1742 2 24 192k Serial - - -25¦C ~ 85¦C Board Diskette PCM1742

Supplier's Site
Evaluation Boards - Digital to Analog Converters (DACs) - DEM-DAI1742 - 791567-DEM-DAI1742 - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Digital to Analog Converters (DACs) - DEM-DAI1742
791567-DEM-DAI1742
Evaluation Boards - Digital to Analog Converters (DACs) - DEM-DAI1742 791567-DEM-DAI1742
Manufacturer: Texas Instruments Win Source Part Number: 791567-DEM-DAI1742 Operating Temperature Range: -25°C ~ 85°C Data Interface: Serial Part Status: Obsolete(EOL) Supplied Contents: Board(s) Resolution: 24 Utilized IC / Part: PCM1742 Family Name: DEM-DAI1742 Number of DAC's: 2 Categories: Development Boards, Kits, Programmers Sampling Rate: 192k Introduction Date: January 01, 2001 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 791567-DEM-DAI1742
Operating Temperature Range: -25°C ~ 85°C
Data Interface: Serial
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Resolution: 24
Utilized IC / Part: PCM1742
Family Name: DEM-DAI1742
Number of DAC's: 2
Categories: Development Boards, Kits, Programmers
Sampling Rate: 192k
Introduction Date: January 01, 2001
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards
Product Number DEM-DAI1742 791567-DEM-DAI1742
Product Name DEM-DAI1742 2 24 192k Serial - - -25¦C ~ 85¦C Board Diskette PCM1742 Evaluation Boards - Digital to Analog Converters (DACs) - DEM-DAI1742
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Evaluation Boards - 2952-158803-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
EVAL BOARD FOR ABF-13G+ - TB-ABF-13G+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Boards and Evaluation Kits - 10211278-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
LED Development Tools - 1887105 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details