Texas Instruments Evaluation Boards - Analog to Digital Converters (ADCs) - DEM-ADS830E DEM-ADS830E

Description
Manufacturer: Texas Instruments Win Source Part Number: 768146-DEM-ADS830E Series: SpeedPlus Data Interface: Parallel Supplied Contents: Board(s) Resolution: 8 Utilized IC / Part: ADS830E Number of Converters: 1 Input Range: 2 Vpp Family Name: DEM-ADS830E Power (Typ) @ Conditions: 185mW @ 60MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 60M Introduction Date: September 01, 2001 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 768146-DEM-ADS830E Series: SpeedPlus Data Interface: Parallel Supplied Contents: Board(s) Resolution: 8 Utilized IC / Part: ADS830E Number of Converters: 1 Input Range: 2 Vpp Family Name: DEM-ADS830E Power (Typ) @ Conditions: 185mW @ 60MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 60M Introduction Date: September 01, 2001 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - DEM-ADS830E
768146-DEM-ADS830E
Evaluation Boards - Analog to Digital Converters (ADCs) - DEM-ADS830E 768146-DEM-ADS830E
Manufacturer: Texas Instruments Win Source Part Number: 768146-DEM-ADS830E Series: SpeedPlus Data Interface: Parallel Supplied Contents: Board(s) Resolution: 8 Utilized IC / Part: ADS830E Number of Converters: 1 Input Range: 2 Vpp Family Name: DEM-ADS830E Power (Typ) @ Conditions: 185mW @ 60MSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 60M Introduction Date: September 01, 2001 ECCN: EAR99 Estimated EOL Date: 2030 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 768146-DEM-ADS830E
Series: SpeedPlus
Data Interface: Parallel
Supplied Contents: Board(s)
Resolution: 8
Utilized IC / Part: ADS830E
Number of Converters: 1
Input Range: 2 Vpp
Family Name: DEM-ADS830E
Power (Typ) @ Conditions: 185mW @ 60MSPS
Categories: Development Boards, Kits, Programmers
Sampling Rate: 60M
Introduction Date: September 01, 2001
ECCN: EAR99
Estimated EOL Date: 2030
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 768146-DEM-ADS830E
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - DEM-ADS830E
Interface Type Parallel; Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Analogue to Digital Converters - 1905373 - RS Components, Ltd.
Specs
Interface Type 1-wire
Package Type Tdfn-ep
Features Single-Supply
View Details
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADC10731CIWMX - 1043377-ADC10731CIWMX - Win Source Electronics
Specs
Interface Type Parallel; Parallel
Package Type SOIC; SOIC
Packing Method Tape Reel; Tape & Reel (TR)
View Details