Texas Instruments Evaluation Boards - Analog to Digital Converters (ADCs) - DEM-ADS1201U DEM-ADS1201U

Description
Manufacturer: Texas Instruments Win Source Part Number: 772905-DEM-ADS1201U Data Interface: Serial Part Status: Obsolete(EOL) Supplied Contents: Board(s), Cable(s) Resolution: 24 Utilized IC / Part: ADS1201 Number of Converters: 1 Input Range: ±10 V Power (Typ) @ Conditions: 25mW @ 1kSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 1k Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 772905-DEM-ADS1201U Data Interface: Serial Part Status: Obsolete(EOL) Supplied Contents: Board(s), Cable(s) Resolution: 24 Utilized IC / Part: ADS1201 Number of Converters: 1 Input Range: ±10 V Power (Typ) @ Conditions: 25mW @ 1kSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 1k Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Evaluation Boards - Analog to Digital Converters (ADCs) - DEM-ADS1201U
772905-DEM-ADS1201U
Evaluation Boards - Analog to Digital Converters (ADCs) - DEM-ADS1201U 772905-DEM-ADS1201U
Manufacturer: Texas Instruments Win Source Part Number: 772905-DEM-ADS1201U Data Interface: Serial Part Status: Obsolete(EOL) Supplied Contents: Board(s), Cable(s) Resolution: 24 Utilized IC / Part: ADS1201 Number of Converters: 1 Input Range: ±10 V Power (Typ) @ Conditions: 25mW @ 1kSPS Categories: Development Boards, Kits, Programmers Sampling Rate: 1k Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 772905-DEM-ADS1201U
Data Interface: Serial
Part Status: Obsolete(EOL)
Supplied Contents: Board(s), Cable(s)
Resolution: 24
Utilized IC / Part: ADS1201
Number of Converters: 1
Input Range: ±10 V
Power (Typ) @ Conditions: 25mW @ 1kSPS
Categories: Development Boards, Kits, Programmers
Sampling Rate: 1k
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 772905-DEM-ADS1201U
Product Name Evaluation Boards - Analog to Digital Converters (ADCs) - DEM-ADS1201U
Interface Type Serial; Serial
Unlock Full Specs
to access all available technical data

Similar Products