64-Channel, Current-Input Analog-to-Digital Converter 100-NFBGA 0 to 70
20 Bit Analog to Digital Converter 64 Input 32 Sigma-Delta 100-NFBGA (9x9)
Manufacturer: Texas Instruments
Win Source Part Number: 1032744-DDC264CKZAWR
Packaging: Reel - TR
Features: Simultaneous Sampling
Configuration: ADC
Number of Inputs: 64
Input Type: Single Ended
Number of Bits: 20
Data Interface: SPI
Number of A/D Converters: 32
Reference Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 100-NFBGA (9x9)
Analog Supply Voltage: 5V
Digital Supply Voltage: 2.7 V to 5.25 V
Sampling Rate: 6k
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
64-Ch 20-Bit Current-Input ADC, SPI, LFBGA Product overview: DDC264CKZAWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-DDC264CKZAWR can be used for catalog matching and distributor lookup.
20 Bit Analog to Digital Converter 64 Input 32 Sigma-Delta 100-NFBGA (9x9)
IC ADC 20BIT SIG-DELTA 100NFBGA
IC ADC 20BIT SIG-DELTA 100NFBGA
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | DDC264CKZAWR | DDC264CKZAWR-ND | 1032744-DDC264CKZAWR | 700-DDC264CKZAWR | DDC264CKZAWR | DDC264CKZAWR | DDC264CKZAWR |
| Product Name | DDC264 64-Channel, Current-Input Analog-to-Digital Converter | Analog to Digital Converters (ADC) | Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - DDC264CKZAWR | Analog-to-Digital Converter IC | Analog to Digital Converters (ADC) | Data Acquisition - Analog to Digital Converters (ADC) | Integrated Circuits (ICs) - Data Acquisition - Analog to Digital Converters (ADC) |
| Package Type | NFBGA | 100-LFBGA | 100-NFBGA (9x9) | LFBGA | 100-LFBGA | 100-LFBGA | |
| Resolution | 20 bits | 20 bits | 20 bits | 20 bits | |||
| Dissipation | 192 milliwatts | ||||||
| Operating Temperature | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | 0.0 C (32 F) | 0.0 to 70 C (32 to 158 F) | 0.0 to 70 C (32 to 158 F) | |
| ADC Type | Sigma-Delta | Sigma-Delta |