Texas Instruments Power Supplies - Board Mount DCV012415DP

Description
Manufacturer: Texas Instruments Win Source Part Number: 083339-DCV012415DP Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCV01 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OTP SCP Package: 14-DIP (0.300" 7.62mm) (7 Leads) Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Applications: ITE (Commercial) Standard Package: 25 Catalog: DCV01 Series Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 2 Current - Output (Max): 33mA 33mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 15V Voltage - Output 2: -15V Power (Watts) - Manufacture Series: 1W Efficiency: 76% Power (Watts) - Max: 1W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 083339-DCV012415DP Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCV01 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OTP SCP Package: 14-DIP (0.300" 7.62mm) (7 Leads) Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Applications: ITE (Commercial) Standard Package: 25 Catalog: DCV01 Series Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 2 Current - Output (Max): 33mA 33mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 15V Voltage - Output 2: -15V Power (Watts) - Manufacture Series: 1W Efficiency: 76% Power (Watts) - Max: 1W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 083339-DCV012415DP - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
083339-DCV012415DP
Power Supplies - Board Mount 083339-DCV012415DP
Manufacturer: Texas Instruments Win Source Part Number: 083339-DCV012415DP Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCV01 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OTP SCP Package: 14-DIP (0.300" 7.62mm) (7 Leads) Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Applications: ITE (Commercial) Standard Package: 25 Catalog: DCV01 Series Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 2 Current - Output (Max): 33mA 33mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 15V Voltage - Output 2: -15V Power (Watts) - Manufacture Series: 1W Efficiency: 76% Power (Watts) - Max: 1W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083339-DCV012415DP
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: DCV01
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: OTP SCP
Package: 14-DIP (0.300" 7.62mm) (7 Leads)
Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Applications: ITE (Commercial)
Standard Package: 25
Catalog: DCV01 Series
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 2
Current - Output (Max): 33mA 33mA
Voltage - Input (Min): 21.6V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Power (Watts) - Manufacture Series: 1W
Efficiency: 76%
Power (Watts) - Max: 1W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 083339-DCV012415DP
Product Name Power Supplies - Board Mount
Package Type DIP; Other; 14-DIP (0.300" 7.62mm) (7 Leads)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear + Switching - 620-1100-ND - DigiKey
Specs
Regulator Category Linear; Switching
Package Type SOIC; Other; "24-SOIC (0.295"", 7.50mm Width)"
Output Voltage 3.3 volts
View Details
5 suppliers
Voltage Regulators - 1826812 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type TO-92; Other; To-92
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
nPM2100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details