Texas Instruments Power Supplies Board Mount DCDC Converters - DCV011515DP-U/700 DCV011515DP-U/700

Description
Manufacturer: Texas Instruments Win Source Part Number: 772537-DCV011515DP-U /700 Series: DCV01 Packaging: Reel package Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Features: OTP, SCP Package: 14-SMD Module (7 Leads), Gull Wing Applications: ITE (Commercial) Mounting: SMD Power (Watts): 1W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 2 Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 79% Family Name: DCV011515D Categories: Power Supplies - Board Mount Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Input Voltage MIN: 13.5V Voltage Input MAX: 16.5V Current - Output (Maximum): 33mA, 33mA Alternative Parts (Cross-Reference): HL01R15D15ZC; LANE1515ND; RH-1515D/H6; G119I; Introduction Date: February 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 772537-DCV011515DP-U /700 Series: DCV01 Packaging: Reel package Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Features: OTP, SCP Package: 14-SMD Module (7 Leads), Gull Wing Applications: ITE (Commercial) Mounting: SMD Power (Watts): 1W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 2 Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 79% Family Name: DCV011515D Categories: Power Supplies - Board Mount Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Input Voltage MIN: 13.5V Voltage Input MAX: 16.5V Current - Output (Maximum): 33mA, 33mA Alternative Parts (Cross-Reference): HL01R15D15ZC; LANE1515ND; RH-1515D/H6; G119I; Introduction Date: February 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - DCV011515DP-U/700 - 772537-DCV011515DP-U/700 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DCV011515DP-U/700
772537-DCV011515DP-U/700
Power Supplies Board Mount DCDC Converters - DCV011515DP-U/700 772537-DCV011515DP-U/700
Manufacturer: Texas Instruments Win Source Part Number: 772537-DCV011515DP-U /700 Series: DCV01 Packaging: Reel package Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Features: OTP, SCP Package: 14-SMD Module (7 Leads), Gull Wing Applications: ITE (Commercial) Mounting: SMD Power (Watts): 1W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 2 Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 79% Family Name: DCV011515D Categories: Power Supplies - Board Mount Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Input Voltage MIN: 13.5V Voltage Input MAX: 16.5V Current - Output (Maximum): 33mA, 33mA Alternative Parts (Cross-Reference): HL01R15D15ZC; LANE1515ND; RH-1515D/H6; G119I; Introduction Date: February 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772537-DCV011515DP-U/700
Series: DCV01
Packaging: Reel package
Type: Isolated Module
Operating Temperature Range: -40°C ~ 85°C
Features: OTP, SCP
Package: 14-SMD Module (7 Leads), Gull Wing
Applications: ITE (Commercial)
Mounting: SMD
Power (Watts): 1W
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 2
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 79%
Family Name: DCV011515D
Categories: Power Supplies - Board Mount
Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Input Voltage MIN: 13.5V
Voltage Input MAX: 16.5V
Current - Output (Maximum): 33mA, 33mA
Alternative Parts (Cross-Reference): HL01R15D15ZC; LANE1515ND; RH-1515D/H6; G119I;
Introduction Date: February 01, 2006
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 772537-DCV011515DP-U/700
Product Name Power Supplies Board Mount DCDC Converters - DCV011515DP-U/700
Package Type Other; 14-SMD Module (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3959SLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3 amps
View Details
Voltage Regulators - 2412912P - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details