Texas Instruments Power Supplies - Board Mount DCV010512DP

Description
Manufacturer: Texas Instruments Win Source Part Number: 083213-DCV010512DP Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCV01 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OTP SCP Package: 14-DIP (0.300" 7.62mm) (7 Leads) Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Applications: ITE (Commercial) Standard Package: 25 Catalog: DCV01 Series Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 2 Current - Output (Max): 41mA 41mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 12V Voltage - Output 2: -12V Power (Watts) - Manufacture Series: 1W Efficiency: 82% Power (Watts) - Max: 1W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 083213-DCV010512DP Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCV01 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OTP SCP Package: 14-DIP (0.300" 7.62mm) (7 Leads) Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Applications: ITE (Commercial) Standard Package: 25 Catalog: DCV01 Series Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 2 Current - Output (Max): 41mA 41mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 12V Voltage - Output 2: -12V Power (Watts) - Manufacture Series: 1W Efficiency: 82% Power (Watts) - Max: 1W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 083213-DCV010512DP - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
083213-DCV010512DP
Power Supplies - Board Mount 083213-DCV010512DP
Manufacturer: Texas Instruments Win Source Part Number: 083213-DCV010512DP Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCV01 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OTP SCP Package: 14-DIP (0.300" 7.62mm) (7 Leads) Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Applications: ITE (Commercial) Standard Package: 25 Catalog: DCV01 Series Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 2 Current - Output (Max): 41mA 41mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 12V Voltage - Output 2: -12V Power (Watts) - Manufacture Series: 1W Efficiency: 82% Power (Watts) - Max: 1W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083213-DCV010512DP
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: DCV01
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: OTP SCP
Package: 14-DIP (0.300" 7.62mm) (7 Leads)
Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Applications: ITE (Commercial)
Standard Package: 25
Catalog: DCV01 Series
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 2
Current - Output (Max): 41mA 41mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Power (Watts) - Manufacture Series: 1W
Efficiency: 82%
Power (Watts) - Max: 1W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 083213-DCV010512DP
Product Name Power Supplies - Board Mount
Package Type DIP; Other; 14-DIP (0.300" 7.62mm) (7 Leads)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A8519KETTR-R-1 - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Regulator Category Linear
Package Type Other; 28-VFQFN Exposed Pad
Special Features Multiple Outputs
View Details
Voltage Regulators - 2412954P - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type SOT89; Other; SOT-89-5 TO-252-5
IOUT 0.3000 amps
View Details
 - LD6805K/31H,115 - Rochester Electronics
Nexperia B.V.
Specs
Package Type Other; HXSON4
View Details
nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details