Texas Instruments Power Supplies - Board Mount DCV010512DP-U

Description
Manufacturer: Texas Instruments Win Source Part Number: 129659-DCV010512DP-U Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCV01 Packaging: Tube Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OTP, SCP Package: 14-SMD Module (7 Leads), Gull Wing Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 2 Current - Output (Max): 41mA, 41mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 12V Voltage - Output 2: -12V Power (Watts) - Manufacture Series: 1W Efficiency: 82% Power (Watts) - Max: 1W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 129659-DCV010512DP-U Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCV01 Packaging: Tube Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OTP, SCP Package: 14-SMD Module (7 Leads), Gull Wing Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 2 Current - Output (Max): 41mA, 41mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 12V Voltage - Output 2: -12V Power (Watts) - Manufacture Series: 1W Efficiency: 82% Power (Watts) - Max: 1W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 129659-DCV010512DP-U - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
129659-DCV010512DP-U
Power Supplies - Board Mount 129659-DCV010512DP-U
Manufacturer: Texas Instruments Win Source Part Number: 129659-DCV010512DP-U Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCV01 Packaging: Tube Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OTP, SCP Package: 14-SMD Module (7 Leads), Gull Wing Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 2 Current - Output (Max): 41mA, 41mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 12V Voltage - Output 2: -12V Power (Watts) - Manufacture Series: 1W Efficiency: 82% Power (Watts) - Max: 1W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 129659-DCV010512DP-U
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: DCV01
Packaging: Tube
Type: Isolated Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: OTP, SCP
Package: 14-SMD Module (7 Leads), Gull Wing
Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 2
Current - Output (Max): 41mA, 41mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Power (Watts) - Manufacture Series: 1W
Efficiency: 82%
Power (Watts) - Max: 1W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 129659-DCV010512DP-U
Product Name Power Supplies - Board Mount
Package Type Other; 14-SMD Module (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Power Management IC - 750-A8300SESTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
3 suppliers
Switching Regulators - 1883380 - RS Components, Ltd.
Specs
Regulator Category Switching
Package Type Other; Smd
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details