Texas Instruments Standard Linear and Logic DC DC Converters DCV010512DP-U

Description
Isolated Module DC DC Converter 2 Output 12V -12V 41mA, 41mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 41mA, 41mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - DCV010512DP-U-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DCV010512DP-U-ND
DC DC Converters DCV010512DP-U-ND
Isolated Module DC DC Converter 2 Output 12V -12V 41mA, 41mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 12V -12V 41mA, 41mA 4.5V - 5.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - DCV010512DP-U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DCV010512DP-U
Power Supplies - Board Mount - DC DC Converters DCV010512DP-U
DC DC CONVERTER +/-12V 1W

DC DC CONVERTER +/-12V 1W

Supplier's Site
Ic, 1W Iso Mini Dc/dc 7-Sop; Dc / Dc Converter Type Texas Instruments - 29AH3898 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 1W Iso Mini Dc/dc 7-Sop; Dc / Dc Converter Type Texas Instruments
29AH3898
Ic, 1W Iso Mini Dc/dc 7-Sop; Dc / Dc Converter Type Texas Instruments 29AH3898
IC, 1W ISO MINI DC/DC 7-SOP; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:SOP; No. of Pins:14Pins; Output Current:40mA; Output Voltage Nom.:12V; RoHS Compliant: Yes

IC, 1W ISO MINI DC/DC 7-SOP; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:SOP; No. of Pins:14Pins; Output Current:40mA; Output Voltage Nom.:12V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number DCV010512DP-U-ND DCV010512DP-U 29AH3898
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Ic, 1W Iso Mini Dc/dc 7-Sop; Dc / Dc Converter Type Texas Instruments
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0410 amps 0.0400 amps
DC Input Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-48-05S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 5.0 volts
View Details