Texas Instruments Power Supplies Board Mount DCDC Converters - DCV010505P-U/700 DCV010505P-U/700

Description
Manufacturer: Texas Instruments Win Source Part Number: 772536-DCV010505P-U/ 700 Series: DCV01 Packaging: Reel package Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Features: OTP, SCP Package: 14-SMD Module (7 Leads), Gull Wing Applications: ITE (Commercial) Mounting: SMD Power (Watts): 1W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 78% Family Name: DCV010505 Categories: Power Supplies - Board Mount Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): 5IMP1-05-7-S; 5 IMP 1-05-7; 5IMP1-05-7-SG; PDS1-S5-S5-D; Introduction Date: February 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 772536-DCV010505P-U/ 700 Series: DCV01 Packaging: Reel package Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Features: OTP, SCP Package: 14-SMD Module (7 Leads), Gull Wing Applications: ITE (Commercial) Mounting: SMD Power (Watts): 1W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 78% Family Name: DCV010505 Categories: Power Supplies - Board Mount Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): 5IMP1-05-7-S; 5 IMP 1-05-7; 5IMP1-05-7-SG; PDS1-S5-S5-D; Introduction Date: February 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - DCV010505P-U/700 - 772536-DCV010505P-U/700 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DCV010505P-U/700
772536-DCV010505P-U/700
Power Supplies Board Mount DCDC Converters - DCV010505P-U/700 772536-DCV010505P-U/700
Manufacturer: Texas Instruments Win Source Part Number: 772536-DCV010505P-U/ 700 Series: DCV01 Packaging: Reel package Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Features: OTP, SCP Package: 14-SMD Module (7 Leads), Gull Wing Applications: ITE (Commercial) Mounting: SMD Power (Watts): 1W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 5V Efficiency: 78% Family Name: DCV010505 Categories: Power Supplies - Board Mount Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Input Voltage MIN: 4.5V Voltage Input MAX: 5.5V Current - Output (Maximum): 200mA Alternative Parts (Cross-Reference): 5IMP1-05-7-S; 5 IMP 1-05-7; 5IMP1-05-7-SG; PDS1-S5-S5-D; Introduction Date: February 01, 2006 ECCN: EAR99 Estimated EOL Date: 2029 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772536-DCV010505P-U/700
Series: DCV01
Packaging: Reel package
Type: Isolated Module
Operating Temperature Range: -40°C ~ 85°C
Features: OTP, SCP
Package: 14-SMD Module (7 Leads), Gull Wing
Applications: ITE (Commercial)
Mounting: SMD
Power (Watts): 1W
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 78%
Family Name: DCV010505
Categories: Power Supplies - Board Mount
Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Input Voltage MIN: 4.5V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 200mA
Alternative Parts (Cross-Reference): 5IMP1-05-7-S; 5 IMP 1-05-7; 5IMP1-05-7-SG; PDS1-S5-S5-D;
Introduction Date: February 01, 2006
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 772536-DCV010505P-U/700
Product Name Power Supplies Board Mount DCDC Converters - DCV010505P-U/700
Package Type Other; 14-SMD Module (7 Leads), Gull Wing
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3953SLB-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.3 amps
View Details
Voltage Regulators - 2444499 - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Output Voltage 1.8 volts
IOUT 0.8000 amps
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3 to 5.5 volts
IOUT 0.4000 amps
View Details