Texas Instruments High-Performance Analog DC DC Converters DCV010505DP-U

Description
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-33269-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-33269-5-ND
DC DC Converters 296-33269-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc/dc Conv, 400Khz, 5V, Soic-14; Dc / Dc Converter Type Texas Instruments - 26AJ5648 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, 400Khz, 5V, Soic-14; Dc / Dc Converter Type Texas Instruments
26AJ5648
Dc/dc Conv, 400Khz, 5V, Soic-14; Dc / Dc Converter Type Texas Instruments 26AJ5648
DC/DC CONV, 400KHZ, 5V, SOIC-14; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:SOIC; No. of Pins:14Pins; Output Current:100mA; Output Voltage RoHS Compliant: Yes

DC/DC CONV, 400KHZ, 5V, SOIC-14; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:2 Output; DC / DC Converter IC Case:SOIC; No. of Pins:14Pins; Output Current:100mA; Output Voltage RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - DCV010505DP-U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DCV010505DP-U
Power Supplies - Board Mount - DC DC Converters DCV010505DP-U
DC DC CONVERTER +/-5V 1W

DC DC CONVERTER +/-5V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-33269-5-ND 26AJ5648 DCV010505DP-U
Product Name DC DC Converters Dc/dc Conv, 400Khz, 5V, Soic-14; Dc / Dc Converter Type Texas Instruments Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1000 amps 0.1000 amps
DC Input Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-12-2 Open Power Supply - PS-12-2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-48-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details