Texas Instruments Power Supplies Board Mount DCDC Converters - DCR022405P-U DCR022405P-U

Description
Manufacturer: Texas Instruments Win Source Part Number: 1166903-DCR022405P-U Series: DCR02 Packaging: Tube Type: Isolated Module Operating Temperature Range: -40°C ~ 70°C Features: Remote On/Off, OTP, SCP Package: 18-SMD, Gull Wing, 10 Leads Applications: ITE (Commercial) Mounting: SMD Power (Watts): 2W Size: 0.90" L x 0.28" W x 0.21" H (22.9mm x 7.1mm x 5.3mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 5V Family Name: DCR022405 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 21.6V Voltage Input MAX: 26.4V Current - Output (Maximum): 400mA Alternative Parts (Cross-Reference): CTDD2010DF-2405-SU1K -2; EC3AE21M; D221RP; Introduction Date: February 01, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1166903-DCR022405P-U Series: DCR02 Packaging: Tube Type: Isolated Module Operating Temperature Range: -40°C ~ 70°C Features: Remote On/Off, OTP, SCP Package: 18-SMD, Gull Wing, 10 Leads Applications: ITE (Commercial) Mounting: SMD Power (Watts): 2W Size: 0.90" L x 0.28" W x 0.21" H (22.9mm x 7.1mm x 5.3mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 5V Family Name: DCR022405 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 21.6V Voltage Input MAX: 26.4V Current - Output (Maximum): 400mA Alternative Parts (Cross-Reference): CTDD2010DF-2405-SU1K -2; EC3AE21M; D221RP; Introduction Date: February 01, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - DCR022405P-U - 1166903-DCR022405P-U - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DCR022405P-U
1166903-DCR022405P-U
Power Supplies Board Mount DCDC Converters - DCR022405P-U 1166903-DCR022405P-U
Manufacturer: Texas Instruments Win Source Part Number: 1166903-DCR022405P-U Series: DCR02 Packaging: Tube Type: Isolated Module Operating Temperature Range: -40°C ~ 70°C Features: Remote On/Off, OTP, SCP Package: 18-SMD, Gull Wing, 10 Leads Applications: ITE (Commercial) Mounting: SMD Power (Watts): 2W Size: 0.90" L x 0.28" W x 0.21" H (22.9mm x 7.1mm x 5.3mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 5V Family Name: DCR022405 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Input Voltage MIN: 21.6V Voltage Input MAX: 26.4V Current - Output (Maximum): 400mA Alternative Parts (Cross-Reference): CTDD2010DF-2405-SU1K -2; EC3AE21M; D221RP; Introduction Date: February 01, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1166903-DCR022405P-U
Series: DCR02
Packaging: Tube
Type: Isolated Module
Operating Temperature Range: -40°C ~ 70°C
Features: Remote On/Off, OTP, SCP
Package: 18-SMD, Gull Wing, 10 Leads
Applications: ITE (Commercial)
Mounting: SMD
Power (Watts): 2W
Size: 0.90" L x 0.28" W x 0.21" H (22.9mm x 7.1mm x 5.3mm)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Voltage - Output 1: 5V
Family Name: DCR022405
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Input Voltage MIN: 21.6V
Voltage Input MAX: 26.4V
Current - Output (Maximum): 400mA
Alternative Parts (Cross-Reference): CTDD2010DF-2405-SU1K-2; EC3AE21M; D221RP;
Introduction Date: February 01, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1166903-DCR022405P-U
Product Name Power Supplies Board Mount DCDC Converters - DCR022405P-U
Package Type Other; 18-SMD, Gull Wing, 10 Leads
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - A8483EEKTR-T - 909087-A8483EEKTR-T - Win Source Electronics
Specs
Regulator Category Switching
Package Type Other; 5-TDFN (3x3)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Voltage Regulators - 1658577 - RS Components, Ltd.
Specs
Regulator Category Low noise ldo
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; Sot-23
View Details
Logic - Logic - Shift Registers - 74AHC164D,118 - 765116-74AHC164D,118 - Win Source Electronics
Specs
Output Voltage Type Push-Pull
Package Type SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
nPM6001 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details