Texas Instruments Standard Linear and Logic Power Supplies - Board Mount DCR021205P-U

Description
Manufacturer: Texas Instruments Win Source Part Number: 145162-DCR021205P-U Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCR02 Packaging: Tube Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 70°C Features: Remote On/Off, OTP, SCP Package: 18-SOP (10 Leads) Size / Dimension: 0.90" L x 0.28" W x 0.21" H (22.9mm x 7.1mm x 5.3mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 2W Power (Watts) - Max: 2W Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 145162-DCR021205P-U Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCR02 Packaging: Tube Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 70°C Features: Remote On/Off, OTP, SCP Package: 18-SOP (10 Leads) Size / Dimension: 0.90" L x 0.28" W x 0.21" H (22.9mm x 7.1mm x 5.3mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 2W Power (Watts) - Max: 2W Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 145162-DCR021205P-U - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
145162-DCR021205P-U
Power Supplies - Board Mount 145162-DCR021205P-U
Manufacturer: Texas Instruments Win Source Part Number: 145162-DCR021205P-U Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCR02 Packaging: Tube Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 70°C Features: Remote On/Off, OTP, SCP Package: 18-SOP (10 Leads) Size / Dimension: 0.90" L x 0.28" W x 0.21" H (22.9mm x 7.1mm x 5.3mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 400mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 2W Power (Watts) - Max: 2W Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 145162-DCR021205P-U
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: DCR02
Packaging: Tube
Type: Isolated Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 70°C
Features: Remote On/Off, OTP, SCP
Package: 18-SOP (10 Leads)
Size / Dimension: 0.90" L x 0.28" W x 0.21" H (22.9mm x 7.1mm x 5.3mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Current - Output (Max): 400mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 2W
Power (Watts) - Max: 2W
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 145162-DCR021205P-U
Product Name Power Supplies - Board Mount
Package Type Other; 18-SOP (10 Leads)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - AAT1232ITP-T1 - 007749-AAT1232ITP-T1 - Win Source Electronics
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable; Adjustable
Package Type Other; 12-TSOPJW
View Details
5 suppliers
Specs
Regulator Category Switching
View Details
5.5V SSOP Power Management IC - 738-AMC6821SDBQ - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SSOP
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Specs
Operating Temperature -65 C (-85 F)
View Details