Texas Instruments Standard Linear and Logic Power Supplies - Board Mount DCR012405U

Description
Manufacturer: Texas Instruments Win Source Part Number: 080374-DCR012405U Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCR01 Packaging: Tube Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off OTP SCP Package: 28-SOIC (0.295" 7.50mm Width) (12 Leads) Size / Dimension: 0.70" L x 0.41" W x 0.10" H (17.9mm x 10.3mm x 2.5mm) Applications: ITE (Commercial) Standard Package: 28 Catalog: DCR01 Series Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 1W Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 080374-DCR012405U Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCR01 Packaging: Tube Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off OTP SCP Package: 28-SOIC (0.295" 7.50mm Width) (12 Leads) Size / Dimension: 0.70" L x 0.41" W x 0.10" H (17.9mm x 10.3mm x 2.5mm) Applications: ITE (Commercial) Standard Package: 28 Catalog: DCR01 Series Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 1W Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 080374-DCR012405U - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
080374-DCR012405U
Power Supplies - Board Mount 080374-DCR012405U
Manufacturer: Texas Instruments Win Source Part Number: 080374-DCR012405U Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCR01 Packaging: Tube Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off OTP SCP Package: 28-SOIC (0.295" 7.50mm Width) (12 Leads) Size / Dimension: 0.70" L x 0.41" W x 0.10" H (17.9mm x 10.3mm x 2.5mm) Applications: ITE (Commercial) Standard Package: 28 Catalog: DCR01 Series Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 1W Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 080374-DCR012405U
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: DCR01
Packaging: Tube
Type: Isolated Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off OTP SCP
Package: 28-SOIC (0.295" 7.50mm Width) (12 Leads)
Size / Dimension: 0.70" L x 0.41" W x 0.10" H (17.9mm x 10.3mm x 2.5mm)
Applications: ITE (Commercial)
Standard Package: 28
Catalog: DCR01 Series
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 21.6V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 1W
Power (Watts) - Max: 1W
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 080374-DCR012405U
Product Name Power Supplies - Board Mount
Package Type SOIC; Other; 28-SOIC (0.295" 7.50mm Width) (12 Leads)
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6841SLWTR-20-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
View Details
Voltage Regulators - 1698184 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - AAT3663IWO-8.4-2-T1 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 14-WFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details