Texas Instruments Power Supplies - Board Mount DCR012405P

Description
Manufacturer: Texas Instruments Win Source Part Number: 013883-DCR012405P Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCR01 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OTP, SCP Package: 18-DIP Module (10 Leads) Size / Dimension: 0.90" L x 0.28" W x 0.21" H (22.9mm x 7.1mm x 5.3mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 1W Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 013883-DCR012405P Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCR01 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OTP, SCP Package: 18-DIP Module (10 Leads) Size / Dimension: 0.90" L x 0.28" W x 0.21" H (22.9mm x 7.1mm x 5.3mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 1W Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 013883-DCR012405P - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
013883-DCR012405P
Power Supplies - Board Mount 013883-DCR012405P
Manufacturer: Texas Instruments Win Source Part Number: 013883-DCR012405P Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCR01 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OTP, SCP Package: 18-DIP Module (10 Leads) Size / Dimension: 0.90" L x 0.28" W x 0.21" H (22.9mm x 7.1mm x 5.3mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 21.6V Voltage - Input (Max): 26.4V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 1W Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 013883-DCR012405P
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: DCR01
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OTP, SCP
Package: 18-DIP Module (10 Leads)
Size / Dimension: 0.90" L x 0.28" W x 0.21" H (22.9mm x 7.1mm x 5.3mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 21.6V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 1W
Power (Watts) - Max: 1W
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 013883-DCR012405P
Product Name Power Supplies - Board Mount
Package Type DIP; Other; 18-DIP Module (10 Leads)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Power Distribution Switches, Load Drivers - AUIPS2052G - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Special Features Multiple Outputs
View Details