Manufacturer: Texas Instruments
Win Source Part Number: 144888-DCR012403P
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: DCR01
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OTP, SCP
Package: 18-DIP Module (10 Leads)
Size / Dimension: 0.90" L x 0.28" W x 0.21" H (22.9mm x 7.1mm x 5.3mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Current - Output (Max): 390mA
Voltage - Input (Min): 21.6V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 3.3V
Power (Watts) - Manufacture Series: 1W
Power (Watts) - Max: 1W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 144888-DCR012403P |
| Product Name | Power Supplies - Board Mount |
| Package Type | DIP; Other; 18-DIP Module (10 Leads) |