Texas Instruments Standard Linear and Logic Power Supplies - Board Mount DCR011205U

Description
Manufacturer: Texas Instruments Win Source Part Number: 083212-DCR011205U Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCR01 Packaging: Tube Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off OTP SCP Package: 28-SOIC (0.295" 7.50mm Width) (12 Leads) Size / Dimension: 0.70" L x 0.41" W x 0.10" H (17.9mm x 10.3mm x 2.5mm) Applications: ITE (Commercial) Standard Package: 28 Catalog: DCR01 Series Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 1W Power (Watts) - Max: 1W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 083212-DCR011205U Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCR01 Packaging: Tube Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off OTP SCP Package: 28-SOIC (0.295" 7.50mm Width) (12 Leads) Size / Dimension: 0.70" L x 0.41" W x 0.10" H (17.9mm x 10.3mm x 2.5mm) Applications: ITE (Commercial) Standard Package: 28 Catalog: DCR01 Series Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 1W Power (Watts) - Max: 1W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 083212-DCR011205U - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
083212-DCR011205U
Power Supplies - Board Mount 083212-DCR011205U
Manufacturer: Texas Instruments Win Source Part Number: 083212-DCR011205U Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCR01 Packaging: Tube Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off OTP SCP Package: 28-SOIC (0.295" 7.50mm Width) (12 Leads) Size / Dimension: 0.70" L x 0.41" W x 0.10" H (17.9mm x 10.3mm x 2.5mm) Applications: ITE (Commercial) Standard Package: 28 Catalog: DCR01 Series Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 1W Power (Watts) - Max: 1W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 083212-DCR011205U
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: DCR01
Packaging: Tube
Type: Isolated Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off OTP SCP
Package: 28-SOIC (0.295" 7.50mm Width) (12 Leads)
Size / Dimension: 0.70" L x 0.41" W x 0.10" H (17.9mm x 10.3mm x 2.5mm)
Applications: ITE (Commercial)
Standard Package: 28
Catalog: DCR01 Series
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 1W
Power (Watts) - Max: 1W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 083212-DCR011205U
Product Name Power Supplies - Board Mount
Package Type SOIC; Other; 28-SOIC (0.295" 7.50mm Width) (12 Leads)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIAIDQNR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Output Voltage Type Adjustable / Variable
Package Type Other; 4-XDFN Exposed Pad
View Details
Supervisors - ACS37800KMACTR-015B5-SPI - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Management - Specialized - 448-2EP130RXTMA1DKR-ND - DigiKey
Specs
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Voltage Regulators - 2444501P - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type SOT89; Other; SOT-89-5
IOUT 0.3000 amps
View Details