Texas Instruments Standard Linear and Logic DC DC Converters DCR011203U

Description
Isolated Module DC DC Converter 1 Output 3.3V 300mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 300mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-9452-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-9452-5-ND
DC DC Converters 296-9452-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 300mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 3.3V 300mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc/dc Conv, 400Khz, 3.3V, Sop-12; Dc / Dc Converter Type Texas Instruments - 52AH6995 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, 400Khz, 3.3V, Sop-12; Dc / Dc Converter Type Texas Instruments
52AH6995
Dc/dc Conv, 400Khz, 3.3V, Sop-12; Dc / Dc Converter Type Texas Instruments 52AH6995
DC/DC CONV, 400KHZ, 3.3V, SOP-12; DC / DC Converter Type:Surface Mount DIP; Input Voltage Min:10.8V; Input Voltage Max:13.2V; No. of Outputs:1 Output; DC / DC Converter IC Case:SOP; No. of Pins:12Pins; Output Current:300mA; Output RoHS Compliant: Yes

DC/DC CONV, 400KHZ, 3.3V, SOP-12; DC / DC Converter Type:Surface Mount DIP; Input Voltage Min:10.8V; Input Voltage Max:13.2V; No. of Outputs:1 Output; DC / DC Converter IC Case:SOP; No. of Pins:12Pins; Output Current:300mA; Output RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - DCR011203U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DCR011203U
Power Supplies - Board Mount - DC DC Converters DCR011203U
DC DC CONVERTER 3.3V 1W

DC DC CONVERTER 3.3V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-9452-5-ND 52AH6995 DCR011203U
Product Name DC DC Converters Dc/dc Conv, 400Khz, 3.3V, Sop-12; Dc / Dc Converter Type Texas Instruments Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.3000 amps 0.3000 amps
DC Input Voltage 10.8 to 13.2 volts 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-03S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 3.3 volts
View Details