Texas Instruments Power Supplies - Board Mount DCR011203U/1K

Description
Manufacturer: Texas Instruments Win Source Part Number: 013880-DCR011203U/1K Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCR01 Packaging: Reel(TR) Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OTP, SCP Package: 28-SOIC (0.295", 7.50mm Width) 12 Leads Size / Dimension: 0.70" L x 0.41" W x 0.10" H (17.9mm x 10.3mm x 2.5mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 3.3V Power (Watts) - Manufacture Series: 1W Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 013880-DCR011203U/1K Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCR01 Packaging: Reel(TR) Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OTP, SCP Package: 28-SOIC (0.295", 7.50mm Width) 12 Leads Size / Dimension: 0.70" L x 0.41" W x 0.10" H (17.9mm x 10.3mm x 2.5mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 3.3V Power (Watts) - Manufacture Series: 1W Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 013880-DCR011203U/1K - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
013880-DCR011203U/1K
Power Supplies - Board Mount 013880-DCR011203U/1K
Manufacturer: Texas Instruments Win Source Part Number: 013880-DCR011203U/1K Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCR01 Packaging: Reel(TR) Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OTP, SCP Package: 28-SOIC (0.295", 7.50mm Width) 12 Leads Size / Dimension: 0.70" L x 0.41" W x 0.10" H (17.9mm x 10.3mm x 2.5mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 3.3V Power (Watts) - Manufacture Series: 1W Power (Watts) - Max: 1W Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 013880-DCR011203U/1K
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: DCR01
Packaging: Reel(TR)
Type: Isolated Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OTP, SCP
Package: 28-SOIC (0.295", 7.50mm Width) 12 Leads
Size / Dimension: 0.70" L x 0.41" W x 0.10" H (17.9mm x 10.3mm x 2.5mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Current - Output (Max): 300mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 3.3V
Power (Watts) - Manufacture Series: 1W
Power (Watts) - Max: 1W
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 013880-DCR011203U/1K
Product Name Power Supplies - Board Mount
Package Type SOIC; Other; 28-SOIC (0.295", 7.50mm Width) 12 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - UDN2559B - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
Special Features Multiple Outputs
View Details
Voltage Regulators - 2413467P - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details