Texas Instruments High-Performance Analog Power Supplies Board Mount DCDC Converters - DCR011203P DCR011203P

Description
Manufacturer: Texas Instruments Win Source Part Number: 1166899-DCR011203P Series: DCR01 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OTP, SCP Package: 18-DIP Module, 10 Leads Applications: ITE (Commercial) Power (Watts): 1W Size: 0.90" L x 0.28" W x 0.21" H (22.9mm x 7.1mm x 5.3mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 3.3V Family Name: DCR011203 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com RoHS State: Request Verification Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 390mA Alternative Parts (Cross-Reference): REC1.8-123.3SR/H1/M; R2S12-123.3/HP-R; RN-123.3S; Introduction Date: May 01, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1166899-DCR011203P Series: DCR01 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OTP, SCP Package: 18-DIP Module, 10 Leads Applications: ITE (Commercial) Power (Watts): 1W Size: 0.90" L x 0.28" W x 0.21" H (22.9mm x 7.1mm x 5.3mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 3.3V Family Name: DCR011203 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com RoHS State: Request Verification Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 390mA Alternative Parts (Cross-Reference): REC1.8-123.3SR/H1/M; R2S12-123.3/HP-R; RN-123.3S; Introduction Date: May 01, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DCR011203P
1166899-DCR011203P
Power Supplies Board Mount DCDC Converters - DCR011203P 1166899-DCR011203P
Manufacturer: Texas Instruments Win Source Part Number: 1166899-DCR011203P Series: DCR01 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OTP, SCP Package: 18-DIP Module, 10 Leads Applications: ITE (Commercial) Power (Watts): 1W Size: 0.90" L x 0.28" W x 0.21" H (22.9mm x 7.1mm x 5.3mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Voltage - Output 1: 3.3V Family Name: DCR011203 Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com RoHS State: Request Verification Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 390mA Alternative Parts (Cross-Reference): REC1.8-123.3SR/H1/M; R2S12-123.3/HP-R; RN-123.3S; Introduction Date: May 01, 2000 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1166899-DCR011203P
Series: DCR01
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OTP, SCP
Package: 18-DIP Module, 10 Leads
Applications: ITE (Commercial)
Power (Watts): 1W
Size: 0.90" L x 0.28" W x 0.21" H (22.9mm x 7.1mm x 5.3mm)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Voltage - Output 1: 3.3V
Family Name: DCR011203
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Input Voltage MIN: 10.8V
Voltage Input MAX: 13.2V
Current - Output (Maximum): 390mA
Alternative Parts (Cross-Reference): REC1.8-123.3SR/H1/M; R2S12-123.3/HP-R; RN-123.3S;
Introduction Date: May 01, 2000
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC DC Converters - 296-36927-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-36927-5-ND
DC DC Converters 296-36927-5-ND
Isolated Module DC DC Converter 1 Output 3.3V 390mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 3.3V 390mA 10.8V - 13.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - DCR011203P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DCR011203P
Power Supplies - Board Mount - DC DC Converters DCR011203P
DC DC CONVERTER 3.3V 1W

DC DC CONVERTER 3.3V 1W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 1166899-DCR011203P 296-36927-5-ND DCR011203P
Product Name Power Supplies Board Mount DCDC Converters - DCR011203P DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
Type DC-DC Converter; 1 DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

POWER SUPPLY;DIN RAIL;LOW PROFILE;15W;5V;2.4A;4.8-5.5 V RANGE;80 MVP-P;77% - 70076072 - Allied Electronics, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Applications Industrial
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6720 100W Basic DC Switching Power Supply 60V/5A - UDP6720 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details