Texas Instruments Power Supplies - Board Mount DCR010505U

Description
Manufacturer: Texas Instruments Win Source Part Number: 013877-DCR010505U Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCR01 Packaging: Tube Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OTP, SCP Package: 28-SOIC (0.295", 7.50mm Width) 12 Leads Size / Dimension: 0.70" L x 0.41" W x 0.10" H (17.9mm x 10.3mm x 2.5mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 1W Power (Watts) - Max: 1W Family Name: DCR010505 Alternative Parts (Cross-Reference): RAZ-0505S/H; RAZ-0505S/H-R; RAZ-0505S; Introduction Date: September 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 013877-DCR010505U Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCR01 Packaging: Tube Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OTP, SCP Package: 28-SOIC (0.295", 7.50mm Width) 12 Leads Size / Dimension: 0.70" L x 0.41" W x 0.10" H (17.9mm x 10.3mm x 2.5mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 1W Power (Watts) - Max: 1W Family Name: DCR010505 Alternative Parts (Cross-Reference): RAZ-0505S/H; RAZ-0505S/H-R; RAZ-0505S; Introduction Date: September 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Power Management
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 013877-DCR010505U - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
013877-DCR010505U
Power Supplies - Board Mount 013877-DCR010505U
Manufacturer: Texas Instruments Win Source Part Number: 013877-DCR010505U Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCR01 Packaging: Tube Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OTP, SCP Package: 28-SOIC (0.295", 7.50mm Width) 12 Leads Size / Dimension: 0.70" L x 0.41" W x 0.10" H (17.9mm x 10.3mm x 2.5mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 1W Power (Watts) - Max: 1W Family Name: DCR010505 Alternative Parts (Cross-Reference): RAZ-0505S/H; RAZ-0505S/H-R; RAZ-0505S; Introduction Date: September 01, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 013877-DCR010505U
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: DCR01
Packaging: Tube
Type: Isolated Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OTP, SCP
Package: 28-SOIC (0.295", 7.50mm Width) 12 Leads
Size / Dimension: 0.70" L x 0.41" W x 0.10" H (17.9mm x 10.3mm x 2.5mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 1W
Power (Watts) - Max: 1W
Family Name: DCR010505
Alternative Parts (Cross-Reference): RAZ-0505S/H; RAZ-0505S/H-R; RAZ-0505S;
Introduction Date: September 01, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 013877-DCR010505U
Product Name Power Supplies - Board Mount
Package Type SOIC; Other; 28-SOIC (0.295", 7.50mm Width) 12 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Power Management - Specialized - 620-ACS37800KMCTR-030B3-SPI-ATR-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.295"", 7.50mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 2441888P - RS Components, Ltd.
Specs
IQ 3 amps
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details