Texas Instruments High-Performance Analog DC DC Converters DCR010505U/1K

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-26052-2-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-26052-2-ND
DC DC Converters 296-26052-2-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 296-26052-1-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-26052-1-ND
DC DC Converters 296-26052-1-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Buy Now Datasheet
DC DC Converters - 296-26052-6-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-26052-6-ND
DC DC Converters 296-26052-6-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Buy Now Datasheet
Dc/dc Converter, Pol, 400Khz, Sop-12; Dc / Dc Converter Type Texas Instruments - 26AJ5647 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, Pol, 400Khz, Sop-12; Dc / Dc Converter Type Texas Instruments
26AJ5647
Dc/dc Converter, Pol, 400Khz, Sop-12; Dc / Dc Converter Type Texas Instruments 26AJ5647
DC/DC CONVERTER, POL, 400KHZ, SOP-12; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SOP; No. of Pins:12Pins; Output Current:200mA; Output Voltage RoHS Compliant: Yes

DC/DC CONVERTER, POL, 400KHZ, SOP-12; DC / DC Converter Type:Module; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:SOP; No. of Pins:12Pins; Output Current:200mA; Output Voltage RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - DCR010505U/1K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DCR010505U/1K
Power Supplies - Board Mount - DC DC Converters DCR010505U/1K
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-26052-2-ND 26AJ5647 DCR010505U/1K
Product Name DC DC Converters Dc/dc Converter, Pol, 400Khz, Sop-12; Dc / Dc Converter Type Texas Instruments Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details