Texas Instruments Power Supplies - Board Mount DCR010505U/1K

Description
Manufacturer: Texas Instruments Win Source Part Number: 013878-DCR010505U/1K Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCR01 Packaging: Reel(TR) Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OTP, SCP Package: 28-SOIC (0.295", 7.50mm Width) 12 Leads Size / Dimension: 0.70" L x 0.41" W x 0.10" H (17.9mm x 10.3mm x 2.5mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 1W Power (Watts) - Max: 1W Family Name: DCR010505 Alternative Parts (Cross-Reference): PEM1A-S5-S5-S; MMV1S0505SC; SFT01L-05; Introduction Date: September 01, 2005 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 013878-DCR010505U/1K Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCR01 Packaging: Reel(TR) Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OTP, SCP Package: 28-SOIC (0.295", 7.50mm Width) 12 Leads Size / Dimension: 0.70" L x 0.41" W x 0.10" H (17.9mm x 10.3mm x 2.5mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 1W Power (Watts) - Max: 1W Family Name: DCR010505 Alternative Parts (Cross-Reference): PEM1A-S5-S5-S; MMV1S0505SC; SFT01L-05; Introduction Date: September 01, 2005 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 013878-DCR010505U/1K - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
013878-DCR010505U/1K
Power Supplies - Board Mount 013878-DCR010505U/1K
Manufacturer: Texas Instruments Win Source Part Number: 013878-DCR010505U/1K Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCR01 Packaging: Reel(TR) Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OTP, SCP Package: 28-SOIC (0.295", 7.50mm Width) 12 Leads Size / Dimension: 0.70" L x 0.41" W x 0.10" H (17.9mm x 10.3mm x 2.5mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 200mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Power (Watts) - Manufacture Series: 1W Power (Watts) - Max: 1W Family Name: DCR010505 Alternative Parts (Cross-Reference): PEM1A-S5-S5-S; MMV1S0505SC; SFT01L-05; Introduction Date: September 01, 2005 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 013878-DCR010505U/1K
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: DCR01
Packaging: Reel(TR)
Type: Isolated Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OTP, SCP
Package: 28-SOIC (0.295", 7.50mm Width) 12 Leads
Size / Dimension: 0.70" L x 0.41" W x 0.10" H (17.9mm x 10.3mm x 2.5mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Current - Output (Max): 200mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Power (Watts) - Manufacture Series: 1W
Power (Watts) - Max: 1W
Family Name: DCR010505
Alternative Parts (Cross-Reference): PEM1A-S5-S5-S; MMV1S0505SC; SFT01L-05;
Introduction Date: September 01, 2005
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 013878-DCR010505U/1K
Product Name Power Supplies - Board Mount
Package Type SOIC; Other; 28-SOIC (0.295", 7.50mm Width) 12 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3953SB-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
IOUT 1.3 amps
View Details
Voltage Regulators - 1900212P - RS Components, Ltd.
Specs
Package Type SOIC; Other; SOIC
IQ 1.50E-5 amps
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
nPM1100 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details