Texas Instruments Standard Linear and Logic DC DC Converters DCR010505P

Description
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - DCR010505P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DCR010505P-ND
DC DC Converters DCR010505P-ND
Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Isolated Module DC DC Converter 1 Output 5V 200mA 4.5V - 5.5V Input

Buy Now Datasheet
DC-DC Power Supply Modules - 2525461P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
2525461P
DC-DC Power Supply Modules 2525461P
Module DC-DC, DCR010505P

Module DC-DC, DCR010505P

Supplier's Site
DC-DC Power Supply Modules - 2525460 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
2525460
DC-DC Power Supply Modules 2525460
Module DC-DC, DCR010505P

Module DC-DC, DCR010505P

Supplier's Site
DC-DC Power Supply Modules - 2525461 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Power Supply Modules
2525461
DC-DC Power Supply Modules 2525461
Module DC-DC, DCR010505P

Module DC-DC, DCR010505P

Supplier's Site
Dc/dc Converter, 1W 5.0/5.0V, 10505; Dc / Dc Converter Type Texas Instruments - 29AH3897 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 1W 5.0/5.0V, 10505; Dc / Dc Converter Type Texas Instruments
29AH3897
Dc/dc Converter, 1W 5.0/5.0V, 10505; Dc / Dc Converter Type Texas Instruments 29AH3897
DC/DC CONVERTER, 1W 5.0/5.0V, 10505; DC / DC Converter Type:-; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:DIP; No. of Pins:18Pins; Output Current:200mA; Output Voltage Nom.:5V; RoHS Compliant: Yes

DC/DC CONVERTER, 1W 5.0/5.0V, 10505; DC / DC Converter Type:-; Input Voltage Min:4.5V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:DIP; No. of Pins:18Pins; Output Current:200mA; Output Voltage Nom.:5V; RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - DCR010505P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DCR010505P
Power Supplies - Board Mount - DC DC Converters DCR010505P
DC DC CONVERTER 5V 1W

DC DC CONVERTER 5V 1W

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number DCR010505P-ND 2525461P 29AH3897 DCR010505P
Product Name DC DC Converters DC-DC Power Supply Modules Dc/dc Converter, 1W 5.0/5.0V, 10505; Dc / Dc Converter Type Texas Instruments Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC Power Supply DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.2000 amps 0.2000 amps
DC Input Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
LN-Series - LN001RIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details