Texas Instruments Standard Linear and Logic DC DC Converters DCR010503UE4

Description
MINIATURE, 1W ISOLATED REGULATED
Request a Quote Datasheet
Description
MINIATURE, 1W ISOLATED REGULATED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 296-DCR010503UE4-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-DCR010503UE4-ND
DC DC Converters 296-DCR010503UE4-ND
MINIATURE, 1W ISOLATED REGULATED

MINIATURE, 1W ISOLATED REGULATED

Buy Now Datasheet
Dc/dc Converter, Smd, 10503, Soic12; No. Of Outputs Texas Instruments - 29AH3896 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, Smd, 10503, Soic12; No. Of Outputs Texas Instruments
29AH3896
Dc/dc Converter, Smd, 10503, Soic12; No. Of Outputs Texas Instruments 29AH3896
DC/DC CONVERTER, SMD, 10503, SOIC12; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:3.3V; Output Current - Output 1:300mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

DC/DC CONVERTER, SMD, 10503, SOIC12; No. of Outputs:1 Output; Output Power Max:1W; Output Voltage - Output 1:3.3V; Output Current - Output 1:300mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - DCR010503UE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DCR010503UE4
Power Supplies - Board Mount - DC DC Converters DCR010503UE4
MINIATURE, 1W ISOLATED REGULATED

MINIATURE, 1W ISOLATED REGULATED

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 296-DCR010503UE4-ND 29AH3896 DCR010503UE4
Product Name DC DC Converters Dc/dc Converter, Smd, 10503, Soic12; No. Of Outputs Texas Instruments Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.3000 amps 0.3000 amps
DC Input Voltage 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
PS-12-M Open Power Supply - PS-12-M - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - SRL20-50 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details