Texas Instruments Power Supplies - Board Mount DCR010503P

Description
Manufacturer: Texas Instruments Win Source Part Number: 013874-DCR010503P Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCR01 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OTP, SCP Package: 18-DIP Module (10 Leads) Size / Dimension: 0.90" L x 0.28" W x 0.21" H (22.9mm x 7.1mm x 5.3mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 3.3V Power (Watts) - Manufacture Series: 1W Power (Watts) - Max: 1W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 013874-DCR010503P Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCR01 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OTP, SCP Package: 18-DIP Module (10 Leads) Size / Dimension: 0.90" L x 0.28" W x 0.21" H (22.9mm x 7.1mm x 5.3mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 3.3V Power (Watts) - Manufacture Series: 1W Power (Watts) - Max: 1W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 013874-DCR010503P - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
013874-DCR010503P
Power Supplies - Board Mount 013874-DCR010503P
Manufacturer: Texas Instruments Win Source Part Number: 013874-DCR010503P Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCR01 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: Remote On/Off, OTP, SCP Package: 18-DIP Module (10 Leads) Size / Dimension: 0.90" L x 0.28" W x 0.21" H (22.9mm x 7.1mm x 5.3mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 300mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 3.3V Power (Watts) - Manufacture Series: 1W Power (Watts) - Max: 1W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 013874-DCR010503P
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: DCR01
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Remote On/Off, OTP, SCP
Package: 18-DIP Module (10 Leads)
Size / Dimension: 0.90" L x 0.28" W x 0.21" H (22.9mm x 7.1mm x 5.3mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Current - Output (Max): 300mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 3.3V
Power (Watts) - Manufacture Series: 1W
Power (Watts) - Max: 1W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 013874-DCR010503P
Product Name Power Supplies - Board Mount
Package Type DIP; Other; 18-DIP Module (10 Leads)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3966SLBTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 0.6500 amps
View Details
Voltage Regulators - 1900108 - RS Components, Ltd.
Specs
Regulator Category Switching; Charge pump
Package Type SOIC; Other; Soic
IQ 6.00E-4 amps
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Switching
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers