Manufacturer: Texas Instruments
Win Source Part Number: 868272-DCPA10515P
Series: DCPA1 (1W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter 1 Output 15V - - - 66mA 4.5V - 5.5V Input
Package: 14-DIP (0.300", 7.62mm), 7 Leads
Package: Tube
Mounting: Through Hole
Family Name: DCPA10515
Categories: Power Supplies - Board Mount
Case / Package: 7-PDIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Miniature, 1W Isolated Unregulated DC/DC Converters 7-PDIP -40 to 100 Product overview: DCPA10515P from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCPA10515P can be used for catalog matching and distributor lookup.
DC-DC Unregulated Power Supply Module, 1 Output, 1W, Hybrid
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 868272-DCPA10515P | 132-DCPA10515P | DCPA10515P |
| Product Name | Power Supplies Board Mount DCDC Converters - DCPA10515P | Isolated 1W DC-DC Converter IC | |
| Package Type | DIP; Other; 7-PDIP | DIP; Other; PDIP7 |