Module DC-DC, DCP022415DU
Module DC-DC, DCP022415DU
Module DC-DC, DCP022415DU
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 21.6V - 26.4V Input
DC/DC CONVERTER, 2W 24V/+-15V, 22415; No. of Outputs:2 Output; Output Power Max:2W; Output Voltage - Output 1:15V; Output Current - Output 1:16mA; Output Voltage - Output 2:-15V; Output Current - Output 2:16mA; Output Voltage - RoHS Compliant: Yes
DC DC CONVERTER +/-15V 2W
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 2525459 | 296-9449-5-ND | 29AH3895 | DCP022415DU |
| Product Name | DC-DC Power Supply Modules | DC DC Converters | Dc/dc Converter, 2W 24V/+-15V, 22415; No. Of Outputs Texas Instruments | Power Supplies - Board Mount - DC DC Converters |
| Type | DC Power Supply | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Regulatory Compliance | RoHS Compliant | RoHS Compliant | ||
| DC Output Power | 2 watts | 2 watts | ||
| Form Factor | Board Mount | Board Mount |