Texas Instruments Standard Linear and Logic DC DC Converters DCP022415DP

Description
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - DCP022415DP-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DCP022415DP-ND
DC DC Converters DCP022415DP-ND
Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 21.6V - 26.4V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - DCP022415DP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DCP022415DP
Power Supplies - Board Mount - DC DC Converters DCP022415DP
DC DC CONVERTER +/-15V 2W

DC DC CONVERTER +/-15V 2W

Supplier's Site
Dc/dc Conv, 800Khz, 15V, Dip-7; Dc / Dc Converter Type Texas Instruments - 52AH6994 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, 800Khz, 15V, Dip-7; Dc / Dc Converter Type Texas Instruments
52AH6994
Dc/dc Conv, 800Khz, 15V, Dip-7; Dc / Dc Converter Type Texas Instruments 52AH6994
DC/DC CONV, 800KHZ, 15V, DIP-7; DC / DC Converter Type:DIP; Input Voltage Min:21.6V; Input Voltage Max:26.4V; No. of Outputs:2 Output; DC / DC Converter IC Case:DIP; No. of Pins:7Pins; Output Current:66mA; Output Voltage Nom.:15V; RoHS Compliant: Yes

DC/DC CONV, 800KHZ, 15V, DIP-7; DC / DC Converter Type:DIP; Input Voltage Min:21.6V; Input Voltage Max:26.4V; No. of Outputs:2 Output; DC / DC Converter IC Case:DIP; No. of Pins:7Pins; Output Current:66mA; Output Voltage Nom.:15V; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number DCP022415DP-ND DCP022415DP 52AH6994
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Conv, 800Khz, 15V, Dip-7; Dc / Dc Converter Type Texas Instruments
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0670 amps 0.0660 amps
DC Input Voltage 21.6 to 26.4 volts 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - QRS20-4 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 80 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers