Texas Instruments Power Supplies Board Mount DCDC Converters - DCP022415DP DCP022415DP

Description
Manufacturer: Texas Instruments Win Source Part Number: 1166895-DCP022415DP Series: DCP02 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OTP Package: 14-DIP Module (0.300", 7.62mm), 7 Leads Applications: ITE (Commercial) Power (Watts): 2W Size: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 79% Family Name: DCP022415D Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Manufacturer Package: 7-PDIP Input Voltage MIN: 21.6V Voltage Input MAX: 26.4V Current - Output (Maximum): 67mA, 67mA Alternative Parts (Cross-Reference): R24C15; RTD-2415-R; RTD-2415; Introduction Date: February 01, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1166895-DCP022415DP Series: DCP02 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OTP Package: 14-DIP Module (0.300", 7.62mm), 7 Leads Applications: ITE (Commercial) Power (Watts): 2W Size: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 79% Family Name: DCP022415D Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Manufacturer Package: 7-PDIP Input Voltage MIN: 21.6V Voltage Input MAX: 26.4V Current - Output (Maximum): 67mA, 67mA Alternative Parts (Cross-Reference): R24C15; RTD-2415-R; RTD-2415; Introduction Date: February 01, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - DCP022415DP - 1166895-DCP022415DP - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DCP022415DP
1166895-DCP022415DP
Power Supplies Board Mount DCDC Converters - DCP022415DP 1166895-DCP022415DP
Manufacturer: Texas Instruments Win Source Part Number: 1166895-DCP022415DP Series: DCP02 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OTP Package: 14-DIP Module (0.300", 7.62mm), 7 Leads Applications: ITE (Commercial) Power (Watts): 2W Size: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Voltage - Output 1: 15V Voltage - Output 2: -15V Efficiency: 79% Family Name: DCP022415D Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Manufacturer Package: 7-PDIP Input Voltage MIN: 21.6V Voltage Input MAX: 26.4V Current - Output (Maximum): 67mA, 67mA Alternative Parts (Cross-Reference): R24C15; RTD-2415-R; RTD-2415; Introduction Date: February 01, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1166895-DCP022415DP
Series: DCP02
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: OTP
Package: 14-DIP Module (0.300", 7.62mm), 7 Leads
Applications: ITE (Commercial)
Power (Watts): 2W
Size: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 2
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 79%
Family Name: DCP022415D
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Manufacturer Package: 7-PDIP
Input Voltage MIN: 21.6V
Voltage Input MAX: 26.4V
Current - Output (Maximum): 67mA, 67mA
Alternative Parts (Cross-Reference): R24C15; RTD-2415-R; RTD-2415;
Introduction Date: February 01, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1166895-DCP022415DP
Product Name Power Supplies Board Mount DCDC Converters - DCP022415DP
Package Type DIP; Other; 14-DIP Module (0.300", 7.62mm), 7 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Supervisors - ACS37800KMACTR-015B5-SPI - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Switching Regulators - 1922251 - RS Components, Ltd.
Specs
Regulator Category Switching; Step up
Output Voltage Type Fixed; Adjustable / Variable
Package Type SOIC; Other; Soic
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details