Manufacturer: Texas Instruments
Win Source Part Number: 1166894-DCP022405U
Series: DCP02
Packaging: Bulk
Type: Isolated Module
Operating Temperature Range: -40°C ~ 85°C
Features: OTP
Package: 28-SOIC (0.295", 7.50mm Width), 12 Leads
Applications: ITE (Commercial)
Mounting: SMD
Power (Watts): 2W
Size: 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Voltage - Output 1: 5V
Efficiency: 81%
Family Name: DCP022405
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Manufacturer Package: 12-SOP
Input Voltage MIN: 21.6V
Voltage Input MAX: 26.4V
Current - Output (Maximum): 400mA
Alternative Parts (Cross-Reference): HL02R24S05YC; R-78E5.0-0.5; SC02S2405A;
Introduction Date: February 01, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 1166894-DCP022405U |
| Product Name | Power Supplies Board Mount DCDC Converters - DCP022405U |
| Package Type | SOIC; Other; 28-SOIC (0.295", 7.50mm Width), 12 Leads |