Texas Instruments Power Supplies Board Mount DCDC Converters - DCP022405DU DCP022405DU

Description
Manufacturer: Texas Instruments Win Source Part Number: 1166893-DCP022405DU Series: DCP02 Packaging: Tube Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Features: OTP Package: 28-SOIC (0.295", 7.50mm Width), 12 Leads Applications: ITE (Commercial) Mounting: SMD Power (Watts): 2W Size: 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 80% Family Name: DCP022405D Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Manufacturer Package: 12-SOP Input Voltage MIN: 21.6V Voltage Input MAX: 26.4V Current - Output (Maximum): 200mA, 200mA Alternative Parts (Cross-Reference): PWR1221; AM2DS-2405DH30-NZ; HL02U24D05Y; Introduction Date: February 01, 2006 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1166893-DCP022405DU Series: DCP02 Packaging: Tube Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Features: OTP Package: 28-SOIC (0.295", 7.50mm Width), 12 Leads Applications: ITE (Commercial) Mounting: SMD Power (Watts): 2W Size: 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 80% Family Name: DCP022405D Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Manufacturer Package: 12-SOP Input Voltage MIN: 21.6V Voltage Input MAX: 26.4V Current - Output (Maximum): 200mA, 200mA Alternative Parts (Cross-Reference): PWR1221; AM2DS-2405DH30-NZ; HL02U24D05Y; Introduction Date: February 01, 2006 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - DCP022405DU - 1166893-DCP022405DU - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - DCP022405DU
1166893-DCP022405DU
Power Supplies Board Mount DCDC Converters - DCP022405DU 1166893-DCP022405DU
Manufacturer: Texas Instruments Win Source Part Number: 1166893-DCP022405DU Series: DCP02 Packaging: Tube Type: Isolated Module Operating Temperature Range: -40°C ~ 85°C Features: OTP Package: 28-SOIC (0.295", 7.50mm Width), 12 Leads Applications: ITE (Commercial) Mounting: SMD Power (Watts): 2W Size: 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm) Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Voltage - Output 1: 5V Voltage - Output 2: -5V Efficiency: 80% Family Name: DCP022405D Categories: Power Supplies - Board Mount Manufacturer Homepage: www.ti.com Manufacturer Package: 12-SOP Input Voltage MIN: 21.6V Voltage Input MAX: 26.4V Current - Output (Maximum): 200mA, 200mA Alternative Parts (Cross-Reference): PWR1221; AM2DS-2405DH30-NZ; HL02U24D05Y; Introduction Date: February 01, 2006 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1166893-DCP022405DU
Series: DCP02
Packaging: Tube
Type: Isolated Module
Operating Temperature Range: -40°C ~ 85°C
Features: OTP
Package: 28-SOIC (0.295", 7.50mm Width), 12 Leads
Applications: ITE (Commercial)
Mounting: SMD
Power (Watts): 2W
Size: 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 2
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 80%
Family Name: DCP022405D
Categories: Power Supplies - Board Mount
Manufacturer Homepage: www.ti.com
Manufacturer Package: 12-SOP
Input Voltage MIN: 21.6V
Voltage Input MAX: 26.4V
Current - Output (Maximum): 200mA, 200mA
Alternative Parts (Cross-Reference): PWR1221; AM2DS-2405DH30-NZ; HL02U24D05Y;
Introduction Date: February 01, 2006
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1166893-DCP022405DU
Product Name Power Supplies Board Mount DCDC Converters - DCP022405DU
Package Type SOIC; Other; 28-SOIC (0.295", 7.50mm Width), 12 Leads
Unlock Full Specs
to access all available technical data

Similar Products

Allegro MicroSystems Inc.
Specs
Regulator Category Linear; Switching
View Details
Voltage Regulators - 1913783P - RS Components, Ltd.
Specs
Package Type Other; SO
IQ 6.00E-4 amps
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details