Texas Instruments High-Performance Analog Power Supplies - Board Mount DCP021515U

Description
Manufacturer: Texas Instruments Win Source Part Number: 142146-DCP021515U Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCP02 Packaging: Tube Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OTP Package: 12-SOIC (0.295", 7.50mm Width) Size / Dimension: 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 133mA Voltage - Input (Min): 13.5V Voltage - Input (Max): 16.5V Voltage - Output 1: 15V Power (Watts) - Manufacture Series: 2W Efficiency: 88% Power (Watts) - Max: 180mW Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 142146-DCP021515U Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCP02 Packaging: Tube Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OTP Package: 12-SOIC (0.295", 7.50mm Width) Size / Dimension: 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 133mA Voltage - Input (Min): 13.5V Voltage - Input (Max): 16.5V Voltage - Output 1: 15V Power (Watts) - Manufacture Series: 2W Efficiency: 88% Power (Watts) - Max: 180mW Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 142146-DCP021515U - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
142146-DCP021515U
Power Supplies - Board Mount 142146-DCP021515U
Manufacturer: Texas Instruments Win Source Part Number: 142146-DCP021515U Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCP02 Packaging: Tube Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OTP Package: 12-SOIC (0.295", 7.50mm Width) Size / Dimension: 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 133mA Voltage - Input (Min): 13.5V Voltage - Input (Max): 16.5V Voltage - Output 1: 15V Power (Watts) - Manufacture Series: 2W Efficiency: 88% Power (Watts) - Max: 180mW Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 142146-DCP021515U
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: DCP02
Packaging: Tube
Type: Isolated Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: OTP
Package: 12-SOIC (0.295", 7.50mm Width)
Size / Dimension: 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Current - Output (Max): 133mA
Voltage - Input (Min): 13.5V
Voltage - Input (Max): 16.5V
Voltage - Output 1: 15V
Power (Watts) - Manufacture Series: 2W
Efficiency: 88%
Power (Watts) - Max: 180mW
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
DC DC Converters - 296-9448-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
296-9448-5-ND
DC DC Converters 296-9448-5-ND
Isolated Module DC DC Converter 1 Output 15V 133mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 1 Output 15V 133mA 13.5V - 16.5V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - DCP021515U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DCP021515U
Power Supplies - Board Mount - DC DC Converters DCP021515U
DC DC CONVERTER 15V 2W

DC DC CONVERTER 15V 2W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 142146-DCP021515U 296-9448-5-ND DCP021515U
Product Name Power Supplies - Board Mount DC DC Converters Power Supplies - Board Mount - DC DC Converters
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1330 amps 0.1330 amps
DC Output Power 0.1800 watts
Number of Outputs 1 #
Unlock Full Specs
to access all available technical data

Similar Products

45 W Single Phase Single Output Low Profile Power Supplies - PS-4505 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
AC DC Desktop, Wall Power Adapters - BB-SMI6-12-V-ST-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6953B 600W Switching DC Power Supply 150V/10A - UDP6953B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details