Texas Instruments High-Performance Analog DC DC Converters DCP021515P

Description
Isolated Module DC DC Converter 1 Output 15V 133mA 13.5V - 16.5V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 133mA 13.5V - 16.5V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - DCP021515P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DCP021515P-ND
DC DC Converters DCP021515P-ND
Isolated Module DC DC Converter 1 Output 15V 133mA 13.5V - 16.5V Input

Isolated Module DC DC Converter 1 Output 15V 133mA 13.5V - 16.5V Input

Buy Now Datasheet
Laguna Hills, CA, United States
Power Supplies - Board Mount
145161-DCP021515P
Power Supplies - Board Mount 145161-DCP021515P
Manufacturer: Texas Instruments Win Source Part Number: 145161-DCP021515P Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCP02 Packaging: Tube Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Features: OTP Package: 14-DIP (0.300", 7.62mm) (7 Leads) Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 1 Current - Output (Max): 133mA Voltage - Input (Min): 13.5V Voltage - Input (Max): 16.5V Voltage - Output 1: 15V Power (Watts) - Manufacture Series: 2W Efficiency: 88% Power (Watts) - Max: 180mW Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 145161-DCP021515P
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: DCP02
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: OTP
Package: 14-DIP (0.300", 7.62mm) (7 Leads)
Size / Dimension: 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 1
Current - Output (Max): 133mA
Voltage - Input (Min): 13.5V
Voltage - Input (Max): 16.5V
Voltage - Output 1: 15V
Power (Watts) - Manufacture Series: 2W
Efficiency: 88%
Power (Watts) - Max: 180mW
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - DCP021515P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DCP021515P
Power Supplies - Board Mount - DC DC Converters DCP021515P
DC DC CONVERTER 15V 2W

DC DC CONVERTER 15V 2W

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number DCP021515P-ND 145161-DCP021515P DCP021515P
Product Name DC DC Converters Power Supplies - Board Mount Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.1330 amps 0.1330 amps
DC Input Voltage 13.5 to 16.5 volts 13.5 to 16.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
VIPA SLIO Module, Power - 007-1AB10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Type DC Power Supply; DC-DC Converter
Applications Instrumentation
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
Induction Power Supply - Statipower® SP18 - Inductotherm Group
Specs
Applications Instrumentation
AC Output Power 124000 to 744000 VA
DC Output Power 100000 to 600000 watts
View Details