IC, DC/DC CONVERTER, 2W, SMD; Input Voltage Min:10.8V; Input Voltage Max:13.2V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOP; No. of Pins:28Pins; Output Current:167mA; Switching Frequency:800kHz; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 26AJ5646 |
| Product Name | Ic, Dc/dc Converter, 2W, Smd; Input Voltage Min Texas Instruments |
| Frequency | 800kHz |