DC/DC CONVERTER 2W 12V/12V, 21212; Input Voltage Min:10.8V; Input Voltage Max:13.2V; No. of Outputs:1Outputs; DC / DC Converter IC Case:DIP; No. of Pins:14Pins; Output Current:167mA; Switching Frequency:800kHz; Operating Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 31AH1480 |
| Product Name | Dc/dc Converter 2W 12V/12V, 21212; Input Voltage Min Texas Instruments |
| Frequency | 800kHz |