Texas Instruments Power Supplies - Board Mount DCP021212DU

Description
Manufacturer: Texas Instruments Win Source Part Number: 142451-DCP021212DU Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCP02 Packaging: Tube Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OTP Package: 12-SOIC (0.295", 7.50mm Width) Size / Dimension: 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Current - Output (Max): 83mA, 83mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 12V Voltage - Output 2: -12V Power (Watts) - Manufacture Series: 2W Efficiency: 88% Power (Watts) - Max: 384mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Automation & Process Control, Sensing & Instrumentation, Test & Measurement
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 142451-DCP021212DU Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCP02 Packaging: Tube Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OTP Package: 12-SOIC (0.295", 7.50mm Width) Size / Dimension: 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Current - Output (Max): 83mA, 83mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 12V Voltage - Output 2: -12V Power (Watts) - Manufacture Series: 2W Efficiency: 88% Power (Watts) - Max: 384mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Automation & Process Control, Sensing & Instrumentation, Test & Measurement
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 142451-DCP021212DU - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
142451-DCP021212DU
Power Supplies - Board Mount 142451-DCP021212DU
Manufacturer: Texas Instruments Win Source Part Number: 142451-DCP021212DU Category: Power Supplies - Board Mount Family: DC DC Converters Series: DCP02 Packaging: Tube Type: Isolated Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 85°C Features: OTP Package: 12-SOIC (0.295", 7.50mm Width) Size / Dimension: 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm) Applications: ITE (Commercial) Voltage - Isolation: 1kV (1000V) Number of Outputs: 2 Current - Output (Max): 83mA, 83mA Voltage - Input (Min): 10.8V Voltage - Input (Max): 13.2V Voltage - Output 1: 12V Voltage - Output 2: -12V Power (Watts) - Manufacture Series: 2W Efficiency: 88% Power (Watts) - Max: 384mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Automation & Process Control, Sensing & Instrumentation, Test & Measurement

Manufacturer: Texas Instruments
Win Source Part Number: 142451-DCP021212DU
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: DCP02
Packaging: Tube
Type: Isolated Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Features: OTP
Package: 12-SOIC (0.295", 7.50mm Width)
Size / Dimension: 0.71" L x 0.30" W x 0.10" H (18.1mm x 7.6mm x 2.7mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1kV (1000V)
Number of Outputs: 2
Current - Output (Max): 83mA, 83mA
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 12V
Voltage - Output 2: -12V
Power (Watts) - Manufacture Series: 2W
Efficiency: 88%
Power (Watts) - Max: 384mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Automation & Process Control, Sensing & Instrumentation, Test & Measurement

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 142451-DCP021212DU
Product Name Power Supplies - Board Mount
Package Type SOIC; Other; 12-SOIC (0.295", 7.50mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4973SLBTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type SOIC; Other; 16-PowerSOIC (0.295", 7.50mm Width)
IOUT 1.5 amps
View Details
Voltage Regulators - 1908267 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type Other; So70
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
nPM6001 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details