Texas Instruments Standard Linear and Logic DC DC Converters DCP021212DP

Description
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - DCP021212DP-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DCP021212DP-ND
DC DC Converters DCP021212DP-ND
Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 10.8V - 13.2V Input

Buy Now Datasheet
Dc/dc Converter, 2W 12V/+-12V, 21212; Dc / Dc Converter Type Texas Instruments - 52AH6993 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 2W 12V/+-12V, 21212; Dc / Dc Converter Type Texas Instruments
52AH6993
Dc/dc Converter, 2W 12V/+-12V, 21212; Dc / Dc Converter Type Texas Instruments 52AH6993
DC/DC CONVERTER, 2W 12V/+-12V, 21212; DC / DC Converter Type:Module; Input Voltage Min:10.8V; Input Voltage Max:13.2V; No. of Outputs:2 Output; DC / DC Converter IC Case:DIP; No. of Pins:14Pins; Output Current:83mA; Output Voltage RoHS Compliant: Yes

DC/DC CONVERTER, 2W 12V/+-12V, 21212; DC / DC Converter Type:Module; Input Voltage Min:10.8V; Input Voltage Max:13.2V; No. of Outputs:2 Output; DC / DC Converter IC Case:DIP; No. of Pins:14Pins; Output Current:83mA; Output Voltage RoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - DCP021212DP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DCP021212DP
Power Supplies - Board Mount - DC DC Converters DCP021212DP
DC DC CONVERTER +/-12V 2W

DC DC CONVERTER +/-12V 2W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number DCP021212DP-ND 52AH6993 DCP021212DP
Product Name DC DC Converters Dc/dc Converter, 2W 12V/+-12V, 21212; Dc / Dc Converter Type Texas Instruments Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.0830 amps 0.0830 amps
DC Input Voltage 10.8 to 13.2 volts 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DHP60-220 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 13300 watts
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details