Texas Instruments Standard Linear and Logic DC DC Converters DCP021205U

Description
Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - DCP021205U-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
DCP021205U-ND
DC DC Converters DCP021205U-ND
Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - DCP021205U - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
DCP021205U
Power Supplies - Board Mount - DC DC Converters DCP021205U
DC DC CONVERTER 5V 2W

DC DC CONVERTER 5V 2W

Supplier's Site
Dc/dc Conv, 800Khz, 5V, Soic-28; Dc / Dc Converter Type Texas Instruments - 64AH2811 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, 800Khz, 5V, Soic-28; Dc / Dc Converter Type Texas Instruments
64AH2811
Dc/dc Conv, 800Khz, 5V, Soic-28; Dc / Dc Converter Type Texas Instruments 64AH2811
DC/DC CONV, 800KHZ, 5V, SOIC-28; DC / DC Converter Type:Module; Input Voltage Min:10.8V; Input Voltage Max:13.2V; No. of Outputs:1 Output; DC / DC Converter IC Case:SOP; No. of Pins:28Pins; Output Current:400mA; Output Voltage RoHS Compliant: Yes

DC/DC CONV, 800KHZ, 5V, SOIC-28; DC / DC Converter Type:Module; Input Voltage Min:10.8V; Input Voltage Max:13.2V; No. of Outputs:1 Output; DC / DC Converter IC Case:SOP; No. of Pins:28Pins; Output Current:400mA; Output Voltage RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number DCP021205U-ND DCP021205U 64AH2811
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc/dc Conv, 800Khz, 5V, Soic-28; Dc / Dc Converter Type Texas Instruments
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 10.8 to 13.2 volts 10.8 to 13.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP AC to DC 100-240V 750W 2U(1+1)Redundant with PFC - RPS8-750ATX-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 60 C (32 to 140 F)
Regulatory Compliance CE / FCC / CUL / TUV / CB / CCC / BSMI
View Details
2 suppliers
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details